AD1856RZ-K
AD1856RZ-K
Active
Description:  16-BIT PCM AUDIO DAC
Manufacturer:  Analog Devices
Datasheet:   AD1856RZ-K Datasheet
History Price: $17.66000
In Stock: 35200
AD1856RZ-K vs AD1864N
Series
-
AD1864
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
16 b
18 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial
-
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
4.75 V ~ 13.2V, 4.75V ~ 13.2V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
24-PDIP