Packaging
Tape & Reel (TR)
Bulk
Type
DAC, Audio
DAC, Audio
Resolution (Bits)
18 b
18 b
Sampling Rate (Per Second)
52k
-
Data Interface
DSP, I2S
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
28-SOIC
28-PLCC (11.51x11.51)