Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1859JRZ-RL
AD1859JRZ-RL
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 18BIT 52K 28SOIC
Manufacturer:
Analog Devices
Datasheet:
AD1859JRZ-RL Datasheet
History Price: Obsolete
In Stock: 13540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1859JRZ-RL vs AD1941YSTZ-29
Part No
AD1859JRZ-RL
AD1941YSTZ-29
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
SigmaDSP
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
DAC, Audio
Audio
Number of Channels
1
4
Resolution (Bits)
18 b
28 b
Sampling Rate (Per Second)
52k
192k
Data Interface
DSP, I2S
I2C
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
5V
2.5V ~ 2.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)