AD1859JRZ-RL
AD1859JRZ-RL
Obsolete
Description:  IC DAC/AUDIO 18BIT 52K 28SOIC
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 13540
AD1859JRZ-RL vs AD1955ARSZRL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
18 b
24 b
Sampling Rate (Per Second)
52k
192k
Data Interface
DSP, I2S
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SOIC
28-SSOP