AD1860R-J
AD1860R-J
Active
Description:  DAC,SERIAL INPUT LOADING
Manufacturer:  Analog Devices
Datasheet:   AD1860R-J Datasheet
History Price: $8.17000
In Stock: 41840
AD1860R-J vs AD1955ARSZRL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
-
2
Resolution (Bits)
18 b
24 b
Sampling Rate (Per Second)
-
192k
Data Interface
-
DSD, PCM
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
5V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
28-SSOP