AD1862N
AD1862N
Active
Description:  ULTRALOW NOISE 20-BIT AUDIO DAC
Manufacturer:  Analog Devices
Datasheet:   AD1862N Datasheet
History Price: $22.93000
In Stock: 32800
AD1862N vs AD1864P-J
Part No
Series
-
AD1864
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
20 b
18 b
Sampling Rate (Per Second)
352.8k
-
Data Interface
-
-
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital, Dual ?
Voltage - Supply
10.8V ~ 13.2V, 4.75V ~ 13.2V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
16-PDIP
28-PLCC (11.51x11.51)