AD1864N-K
AD1864N-K
Active
Description:  DUAL 18-BIT AUDIO DAC
Manufacturer:  Analog Devices
Datasheet:   AD1864N-K Datasheet
History Price: $24.51000
In Stock: 15600
AD1864N-K vs AD1974WBSTZ
Series
AD1864
Automotive
Packaging
Bulk
Tray
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
2
4
Resolution (Bits)
18 b
24 b
Sampling Rate (Per Second)
-
192k
Data Interface
-
I2S
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
24-PDIP
48-LQFP (7x7)