Packaging
Bulk
Tape & Reel (TR)
Type
DAC, Audio
DAC, Audio
Resolution (Bits)
18 b
18 b
Sampling Rate (Per Second)
-
52k
Data Interface
-
DSP, I2S
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
5V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
28-SOIC