AD1864N
AD1864N
Active
Description:  DUAL 18-BIT AUDIO DAC
Manufacturer:  Analog Devices
Datasheet:   AD1864N Datasheet
History Price: $36.67000
In Stock: 49200
AD1864N vs AD1877JRZ
Part No
Series
AD1864
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
2
2
Resolution (Bits)
18 b
16 b
Sampling Rate (Per Second)
-
48k
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
4.75V ~ 5.25V
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
28-SOIC