Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1864N
AD1864N
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
DUAL 18-BIT AUDIO DAC
Manufacturer:
Analog Devices
Datasheet:
AD1864N Datasheet
History Price: $36.67000
In Stock: 44480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1864N vs AD1941YSTZ
Part No
AD1864N
AD1941YSTZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1864
SigmaDSP
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
DAC, Audio
Audio
Number of Channels
2
4
Resolution (Bits)
18 b
28 b
Sampling Rate (Per Second)
-
192k
Data Interface
-
I2C
Voltage Supply Source
Analog and Digital, Dual ?
Single Supply
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
2.25V ~ 2.75V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
24-PDIP
48-LQFP (7x7)