Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1864P
AD1864P
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
DUAL 18-BIT AUDIO DAC
Manufacturer:
Analog Devices
Datasheet:
AD1864P Datasheet
History Price: $13.63000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1864P vs AD1860R-J
Part No
AD1864P
AD1860R-J
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1864
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
-
Resolution (Bits)
18 b
18 b
Sampling Rate (Per Second)
-
-
Data Interface
-
-
Voltage Supply Source
Analog and Digital, Dual ?
Dual ?
Voltage - Supply
?.75V ~ 13.2V, ?.75V ~ 13.2V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC