AD1877JRZ-RL
AD1877JRZ-RL
Active
Description:  IC ADC/AUDIO 16BIT 48K 28SOIC
Manufacturer:  Analog Devices
History Price: $18.16500
In Stock: 1080
AD1877JRZ-RL vs AD1860N-K
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
ADC, Audio
DAC, Audio
Number of Channels
2
-
Resolution (Bits)
16 b
18 b
Sampling Rate (Per Second)
48k
-
Data Interface
Serial
-
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75V ~ 5.25V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
16-PDIP