AD1877JRZ-RL
AD1877JRZ-RL
Active
Description:  IC ADC/AUDIO 16BIT 48K 28SOIC
Manufacturer:  Analog Devices
History Price: $18.16500
In Stock: 1080
AD1877JRZ-RL vs AD1940YSTZ
Series
-
SigmaDSP
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
ADC, Audio
Audio
Number of Channels
2
4
Resolution (Bits)
16 b
28 b
Sampling Rate (Per Second)
48k
192k
Data Interface
Serial
SPI
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
4.75V ~ 5.25V
2.25V ~ 2.75V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)