Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1877JRZ-RL
AD1877JRZ-RL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC/AUDIO 16BIT 48K 28SOIC
Manufacturer:
Analog Devices
Datasheet:
AD1877JRZ-RL Datasheet
History Price: $18.16500
In Stock: 1080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1877JRZ-RL vs AD1974WBSTZ-RL
Part No
AD1877JRZ-RL
AD1974WBSTZ-RL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
2
4
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
48k
192k
Data Interface
Serial
I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)