Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Encoders, Decoders, Converters
/ Analog Devices AD1890JP
AD1890JP
Obsolete
Interface - Encoders, Decoders, Converters
Description:
IC CONV SAMPLE RATE ASYNC 28PLCC
Manufacturer:
Analog Devices
Datasheet:
AD1890JP Datasheet
History Price: $35.62000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1890JP vs AD1895AYRS
Part No
AD1890JP
AD1895AYRS
Category
Interface - Encoders, Decoders, Converters
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Analog Devices
Series
SamplePort
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Sample Rate Converter
Sample Rate Converter
Applications
Mixing, Routers
Automotive Audio, Receivers, Set-Top Boxes
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
2.7V ~ 5.5V
3.13V ~ 3.46V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
28-SSOP