Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Encoders, Decoders, Converters
/ Analog Devices AD1892JRRL
AD1892JRRL
Obsolete
Interface - Encoders, Decoders, Converters
Description:
IC SAMPLE CONV W/RX 20BIT 28SOIC
Manufacturer:
Analog Devices
Datasheet:
AD1892JRRL Datasheet
History Price: $8.00000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1892JRRL vs AD1890JP
Part No
AD1892JRRL
AD1890JP
Category
Interface - Encoders, Decoders, Converters
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Analog Devices
Series
-
SamplePort
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Sample Rate Converter
Sample Rate Converter
Applications
Players, Recorders
Mixing, Routers
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
28-SOIC
28-PLCC (11.51x11.51)