AD1940YSTZ
AD1940YSTZ
Active
Description:  IC AUDIO 28BIT 192K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1940YSTZ Datasheet
History Price: $16.34000
In Stock: 26740
AD1940YSTZ vs AD1862N
Series
SigmaDSP
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Audio
DAC, Audio
Number of Channels
4
1
Resolution (Bits)
28 b
20 b
Sampling Rate (Per Second)
192k
352.8k
Data Interface
SPI
-
Voltage Supply Source
Single Supply
Analog and Digital, Dual ?
Voltage - Supply
2.25V ~ 2.75V
10.8V ~ 13.2V, 4.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
16-DIP (0.300", 7.62mm)
Supplier Device Package
48-LQFP (7x7)
16-PDIP