AD1940YSTZ
AD1940YSTZ
Active
Description:  IC AUDIO 28BIT 192K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1940YSTZ Datasheet
History Price: $16.34000
In Stock: 26740
AD1940YSTZ vs AD1866RZ-REEL
Series
SigmaDSP
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Audio
DAC, Audio
Number of Channels
4
2
Resolution (Bits)
28 b
16 b
Sampling Rate (Per Second)
192k
-
Data Interface
SPI
Serial
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.25V ~ 2.75V
3.5V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC