Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1940YSTZ
AD1940YSTZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC AUDIO 28BIT 192K 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD1940YSTZ Datasheet
History Price: $16.34000
In Stock: 26740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1940YSTZ vs AD1954YSTZ
Part No
AD1940YSTZ
AD1954YSTZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
SigmaDSP
SigmaDSP
Packaging
Tray
Bulk or Tray
Status
Active
Active
Type
Audio
DAC, Audio
Number of Channels
4
3
Resolution (Bits)
28 b
26 b
Sampling Rate (Per Second)
192k
48k
Data Interface
SPI
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.25V ~ 2.75V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)