AD1941YSTZ-29-RL
AD1941YSTZ-29-RL
Active
Description:  SIGMADSP 28-BIT AUDIO PROCESSOR
Manufacturer:  Analog Devices
History Price: $11.63000
In Stock: 29380
AD1941YSTZ-29-RL vs AD1856R-K-REEL7
Series
AD1941
AD1856
Packaging
Bulk
Bulk
Status
Active
Active
Type
Audio
DAC, Audio
Number of Channels
4
1
Resolution (Bits)
28 b
16 b
Sampling Rate (Per Second)
192k
-
Data Interface
I2C
Serial
Voltage Supply Source
Single Supply
-
Voltage - Supply
2.25V ~ 2.75V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC