Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1941YSTZ-29-RL
AD1941YSTZ-29-RL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
SIGMADSP 28-BIT AUDIO PROCESSOR
Manufacturer:
Analog Devices
Datasheet:
AD1941YSTZ-29-RL Datasheet
History Price: $11.63000
In Stock: 29380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1941YSTZ-29-RL vs AD1941YSTZRL
Part No
AD1941YSTZ-29-RL
AD1941YSTZRL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1941
SigmaDSP
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Audio
Audio
Number of Channels
4
4
Resolution (Bits)
28 b
28 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2C
I2C
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.25V ~ 2.75V
2.25V ~ 2.75V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)