AD1953YSTZ
AD1953YSTZ
Active
Description:  IC DAC/AUDIO 26BIT 48K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1953YSTZ Datasheet
History Price: $9.52000
In Stock: 30700
AD1953YSTZ vs AD1864N-K
Series
SigmaDSP
AD1864
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
3
2
Resolution (Bits)
26 b
18 b
Sampling Rate (Per Second)
48k
-
Data Interface
DSD, PCM
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
24-DIP (0.300", 7.62mm)
Supplier Device Package
48-LQFP (7x7)
24-PDIP