Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1953YSTZ
AD1953YSTZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 26BIT 48K 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD1953YSTZ Datasheet
History Price: $9.52000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1953YSTZ vs AD1864P-J
Part No
AD1953YSTZ
AD1864P-J
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
SigmaDSP
AD1864
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
3
2
Resolution (Bits)
26 b
18 b
Sampling Rate (Per Second)
48k
-
Data Interface
DSD, PCM
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-LCC (J-Lead)
Supplier Device Package
48-LQFP (7x7)
28-PLCC (11.51x11.51)