Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1953YSTZ
AD1953YSTZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 26BIT 48K 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD1953YSTZ Datasheet
History Price: $9.52000
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1953YSTZ vs AD1940YSTZ
Part No
AD1953YSTZ
AD1940YSTZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
SigmaDSP
SigmaDSP
Packaging
Bulk or Tray
Tray
Status
Active
Active
Type
DAC, Audio
Audio
Number of Channels
3
4
Resolution (Bits)
26 b
28 b
Sampling Rate (Per Second)
48k
192k
Data Interface
DSD, PCM
SPI
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
5V
2.25V ~ 2.75V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)