AD1953YSTZ
AD1953YSTZ
Active
Description:  IC DAC/AUDIO 26BIT 48K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1953YSTZ Datasheet
History Price: $9.52000
In Stock: 30700
AD1953YSTZ vs AD1974WBSTZ-RL
Series
SigmaDSP
Automotive
Packaging
Bulk or Tray
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
3
4
Resolution (Bits)
26 b
24 b
Sampling Rate (Per Second)
48k
192k
Data Interface
DSD, PCM
I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)