AD1954YSTZ
AD1954YSTZ
Active
Description:  IC DAC/AUDIO 26BIT 48K 48LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1954YSTZ Datasheet
History Price: $15.23000
In Stock: 7680
AD1954YSTZ vs AD1856R-K-REEL7
Series
SigmaDSP
AD1856
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
3
1
Resolution (Bits)
26 b
16 b
Sampling Rate (Per Second)
48k
-
Data Interface
DSD, PCM
Serial
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC