Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1954YSTZ
AD1954YSTZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 26BIT 48K 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD1954YSTZ Datasheet
History Price: $15.23000
In Stock: 7680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1954YSTZ vs AD1860N
Part No
AD1954YSTZ
AD1860N
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
SigmaDSP
-
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
3
-
Resolution (Bits)
26 b
18 b
Sampling Rate (Per Second)
48k
-
Data Interface
DSD, PCM
-
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
16-DIP (0.300", 7.62mm)
Supplier Device Package
48-LQFP (7x7)
16-PDIP