Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1954YSTZ
AD1954YSTZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 26BIT 48K 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD1954YSTZ Datasheet
History Price: $15.23000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1954YSTZ vs AD1877JRZ
Part No
AD1954YSTZ
AD1877JRZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
SigmaDSP
-
Packaging
Bulk or Tray
Bulk or Tube
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
3
2
Resolution (Bits)
26 b
16 b
Sampling Rate (Per Second)
48k
48k
Data Interface
DSD, PCM
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
28-SOIC