AD1955ARSZ
AD1955ARSZ
Active
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD1955ARSZ Datasheet
History Price: $21.28000
In Stock: 26400
AD1955ARSZ vs AD1864P-J
Series
-
AD1864
Packaging
Tube
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSD, PCM
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-LCC (J-Lead)
Supplier Device Package
28-SSOP
28-PLCC (11.51x11.51)