AD1955ARSZ
AD1955ARSZ
Active
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD1955ARSZ Datasheet
History Price: $21.28000
In Stock: 26400
AD1955ARSZ vs AD1866RZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSD, PCM
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
3.5V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
16-SOIC