AD1955ARSZ
AD1955ARSZ
Active
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD1955ARSZ Datasheet
History Price: $21.28000
In Stock: 34660
AD1955ARSZ vs AD1877JRZ
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192k
48k
Data Interface
DSD, PCM
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
28-SOIC