Packaging
Tape & Reel (TR)
Bulk
Type
DAC, Audio
DAC, Audio
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSD, PCM
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-SSOP
24-PDIP