AD1974WBSTZ-RL
AD1974WBSTZ-RL
Active
Description:  IC ADC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Analog Devices
History Price: $9.07500
In Stock: 11640
AD1974WBSTZ-RL vs AD1860N
Series
Automotive
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
ADC, Audio
DAC, Audio
Number of Channels
4
-
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
I2S
-
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
3V ~ 3.6V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
16-DIP (0.300", 7.62mm)
Supplier Device Package
48-LQFP (7x7)
16-PDIP