Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1974WBSTZ-RL
AD1974WBSTZ-RL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC/AUDIO 24BIT 192K 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD1974WBSTZ-RL Datasheet
History Price: $9.07500
In Stock: 11640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1974WBSTZ-RL vs AD1861R-J-REEL7
Part No
AD1974WBSTZ-RL
AD1861R-J-REEL7
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
AD1861
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
ADC, Audio
DAC, Audio
Number of Channels
4
1
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
192k
-
Data Interface
I2S
Serial
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
3V ~ 3.6V
?.75V ~ 5.25V, ?.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC