AD1974WBSTZ-RL
AD1974WBSTZ-RL
Active
Description:  IC ADC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Analog Devices
History Price: $9.07500
In Stock: 11640
AD1974WBSTZ-RL vs AD1941YSTZ
Series
Automotive
SigmaDSP
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
ADC, Audio
Audio
Number of Channels
4
4
Resolution (Bits)
24 b
28 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2S
I2C
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
3V ~ 3.6V
2.25V ~ 2.75V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)