AD1990ACPZRL
AD1990ACPZRL
Obsolete
Description:  IC AMP AUDIO PWR 5W STER 64LFCSP
Manufacturer:  Analog Devices
History Price: $9.73000
In Stock: 5600
AD1990ACPZRL vs AD1991ASVZ
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
40W x 1 @ 4Ohm; 20W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
6.5V ~ 22.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Supplier Device Package
64-LFCSP-VQ (9x9)
52-TQFP-EP (10x10)
Package / Case
64-VFQFN Exposed Pad, CSP
52-TQFP Exposed Pad