Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD22050R
AD22050R
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC AMP DIFF SNGL-SUP 8SOIC
Manufacturer:
Analog Devices
Datasheet:
AD22050R Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD22050R vs AD2S83IP
Part No
AD22050R
AD2S83IP
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Sensor Interface
R/D Converter
Input Type
Voltage
Parallel
Output Type
Analog
Digital
Current - Supply
200 μA
30 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
44-LCC (J-Lead)
Supplier Device Package
8-SOIC
44-PLCC (16.59x16.59)