Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD22050RZ
AD22050RZ
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC AMP DIFF SINGLE SUPPLY 8-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD22050RZ Datasheet
History Price: Obsolete
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD22050RZ vs AD22050N
Part No
AD22050RZ
AD22050N
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Sensor Interface
Sensor Interface
Input Type
Voltage
Voltage
Output Type
Analog
Analog
Current - Supply
200 μA
200 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP