Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices AD2420WCCPZ01
AD2420WCCPZ01
Last Time Buy
Audio Special Purpose
Description:
LOW COST AUDIO BUS SLAVE REV 0.1
Manufacturer:
Analog Devices
Datasheet:
AD2420WCCPZ01 Datasheet
History Price: Last Time Buy
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD2420WCCPZ01 vs AD2428BCPZ
Part No
AD2420WCCPZ01
AD2428BCPZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
Automotive
Packaging
Tray
Tray
Status
Last Time Buy
Active
Function
Audio Transceiver
Audio Transceiver
Applications
Automotive Audio
Automotive Audio
Number of Channels
1
1
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.63V
3V ~ 3.63V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP (5x5)
32-LFCSP (5x5)