AD2S1200WST
AD2S1200WST
Obsolete
Description:  IC R/DCONV SNGL-SUP W/OSC 44LQFP
Manufacturer:  Analog Devices
Datasheet:   AD2S1200WST Datasheet
History Price: $20.78000
In Stock: 41200
AD2S1200WST vs AD2S66534
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Type
R/D Converter
Digital Converter to Resolver
Number of Channels
2
-
Resolution (Bits)
12 b
14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual Supply
Voltage - Supply
4.75V ~ 5.25V
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LQFP
32-CDIP (0.900", 22.86mm)
Supplier Device Package
44-LQFP (10x10)
32-CDIP