AD2S1200WSTZ
AD2S1200WSTZ
Active
Description:  IC R/D CONVERTER 12BIT 44LQFP
Manufacturer:  Analog Devices
History Price: $38.56000
In Stock: 7600
AD2S1200WSTZ vs AD2S80AJD
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
5V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LQFP
40-CDIP (0.600", 15.24mm)
Supplier Device Package
44-LQFP (10x10)
40-CDIP