AD2S1200ZSTZ
AD2S1200ZSTZ
Active
Description:  12-BIT R/D CONVERTER
Manufacturer:  Analog Devices
History Price: $25.97000
In Stock: 6800
AD2S1200ZSTZ vs AD2S80AKD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75 V ~ 5.25 V, 4.75V ~ 5.25 V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LQFP
40-CDIP (0.600", 15.24mm)
Supplier Device Package
44-LQFP (10x10)
40-CDIP