AD2S65432
AD2S65432
Active
Description:  DIGITAL TO SYNCHRO OR RESOLVER
Manufacturer:  Analog Devices
Datasheet:   AD2S65432 Datasheet
History Price: $353.44000
In Stock: 48000
AD2S65432 vs AD2S80ABD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Digital Converter to Resolver
R/D Converter
Number of Channels
-
2
Resolution (Bits)
14 b, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual Supply
Dual ?
Voltage - Supply
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
?0.8V ~ 13.2V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.900", 22.86mm)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
32-CDIP
40-CDIP