Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD2S65432B
AD2S65432B
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
DIGITAL TO SYNCHRO OR RESOLVER
Manufacturer:
Analog Devices
Datasheet:
AD2S65432B Datasheet
History Price: $423.31000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD2S65432B vs AD2S80ASD/883B
Part No
AD2S65432B
AD2S80ASD/883B
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Digital Converter to Resolver
R/D Converter
Number of Channels
-
2
Resolution (Bits)
14 b, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual Supply
Dual ?
Voltage - Supply
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
?0.8V ~ 13.2V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.900", 22.86mm)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
32-CDIP
40-CDIP