Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD2S80AJD
AD2S80AJD
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC R/D CONV 10/12/14/16B 40CDIP
Manufacturer:
Analog Devices
Datasheet:
AD2S80AJD Datasheet
History Price: $336.08000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD2S80AJD vs AD2S80ATD
Part No
AD2S80AJD
AD2S80ATD
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
?0.8V ~ 13.2V
?0.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-CDIP
40-CDIP