AD2S80ASD/883B
AD2S80ASD/883B
Active
Description:  IC R/D CONV 10/12/14/16B 40SBDIP
Manufacturer:  Analog Devices
History Price: $1,491.27000
In Stock: 11200
AD2S80ASD/883B vs AD2S83IPZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?0.8V ~ 13.2V
?2V, 5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-CDIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
40-CDIP
44-PLCC (16.59x16.59)