AD2S80ATE
AD2S80ATE
Active
Description:  IC R/D CONV 10/12/14/16B 44CLCC
Manufacturer:  Analog Devices
Datasheet:   AD2S80ATE Datasheet
History Price: $1,163.56000
In Stock: 43200
AD2S80ATE vs AD2S65422
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
R/D Converter
Digital Converter to Resolver
Number of Channels
2
-
Resolution (Bits)
10, 12, 14, 16 b
14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual ?
Dual Supply
Voltage - Supply
?0.8V ~ 13.2V
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-CLCC
32-CDIP (0.900", 22.86mm)
Supplier Device Package
44-CLCC (16.55x16.55)
32-CDIP