AD2S83IPZ
AD2S83IPZ
Active
Description:  IC R/D CONV 10/12/14/16B 44PLCC
Manufacturer:  Analog Devices
Datasheet:   AD2S83IPZ Datasheet
History Price: $226.17000
In Stock: 39200
AD2S83IPZ vs AD2S80ATD/883B
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10 b, 12 b, 14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Analog and Digital, Dual ?
Dual ?
Voltage - Supply
?2V, 5V
?0.8V ~ 13.2V, ?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
44-PLCC (16.59x16.59)
40-SBDIP