AD2S90APZ
AD2S90APZ
Active
Description:  IC R/D CONVERTER 12BIT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   AD2S90APZ Datasheet
History Price: $82.41000
In Stock: 38400
AD2S90APZ vs AD2S82AJPZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial
Parallel
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
?.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
44-PLCC (16.59x16.59)