Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5116BCPZ80-RL7
AD5116BCPZ80-RL7
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 80KOHM 64TAP 8LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD5116BCPZ80-RL7 Datasheet
History Price: $1.23000
In Stock: 33120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD5116BCPZ80-RL7 vs AD5282BRU50
Part No
AD5116BCPZ80-RL7
AD5282BRU50
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
64
256
Resistance (Ohms)
80k
50k
Interface
Pushbutton
I2C
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.3V ~ 5.5V
4.5V ~ 16.5V, ?V
Features
-
Selectable Address
Tolerance
?%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
30ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
16-TSSOP
Package / Case
8-UFDFN Exposed Pad, CSP
16-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
70
60